Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.83
|
943
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
943
in stock
|
Buy Now | |
element14
from US$3.35
|
943
in stock
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$8.78
|
-
|
Buy Now | |
TTI Europe
from US$2.83
|
-
|
Buy Now | |
Richardson RFPD
from US$2.16
|
-
|
Buy Now | |
Sager
from US$3.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diameter | 5.4mm, .21in |
---|---|
Length | .106in, 2.7mm |
Wire Length | 13.5mm, .53in |
TP Voltage (T_BB/T_amb) | 5 ± 1.3mV |
Responsivity (T_BB/T_amb) | 122 |
T_BB/T_amb Responsivity | +100 and +25°C |
T_ref for TP Resistance | 25°C |
Ambient Temperature Range | -4 – 185°F, -20 – 85°C |
Optics | Flat Window |
Field of View at FWHM | 110° |
Package | TO-18 |
Filter Type | Broad Band Pass 8-14µm |
Wire/Cladding Type | Metal Pin |
Sensor Type | Thermopile Temperature Element |
Model Number | TS318-11C55 |
TP Resistance (at T_ref) | 70 ± 30kΩ |
T1/T2 for TCR of RTD | 0 – 100°C |
R_Thermistor (at T_ref) | 1 ± .004kΩ |
T_BB/T_amb for TP Voltage | 100/25°C |
T_ref for R_Thermistor | 0°C |
Target T_Object Range | -40 – 300°C |
TCR (at T1/T2) for RTD | 6178 ± 150ppm/°K |
Thermistor Type | Nickel-RTD |
Ir Temp Sensor, 0.05 To 1, 110Deg, To-18 | Newark Electronics |
Thermistor NTC 70KOhm ±0.3% 4-Pin TO-18 | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
Infrared Detectors THERMOPILE TEMP ELEMENT TO-18 | Sager |
Where can I find additional details, specifications and documents for a G-TPCO-032?
Additional datasheets, footprints and schematics for G-TPCO-032 are listed on our Part Details page. You can also find images and similar parts to G-TPCO-032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPCO-032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPCO-032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPCO-032 fall under?
The G-TPCO-032 is listed under Sensors > Temperature Sensors > Thermopile Infrared Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPCO-032 when available in the Thermopile Infrared Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPCO-032 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPCO-032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPCO-032 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for G-TPCO-032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPCO-032 often in real-time on the comparison pages.
What if I can't find stock of G-TPCO-032?
You can fill out our help required form which you can use to request a quote for G-TPCO-032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.