Status: | Unknown |
---|---|
Series: | G6 Series |
RoHS: | Unknown |
Sensing Range Max | 300mm |
---|---|
Sensing Method | - |
Sensor Output | PNP |
Product Range | G6 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor, 300Mm, 30Vdc | Newark Electronics |
Mini Photoelectric Sensor, Proximity, Energetic, 250mm, Visbl Red, PNP, M8 Conn | SICK GTE6-P4212 | RS Americas |
PHOTOELECTRIC SENSOR, 300MM, PNP | element14 |
Sick Miniature Optical Sensor PNP 300mm 1.25ms 30VDC 100mA IP67 G6 | Distrelec |
Where can I find additional details, specifications and documents for a GTE6-P4212?
Additional datasheets, footprints and schematics for GTE6-P4212 are listed on our Part Details page. You can also find images and similar parts to GTE6-P4212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTE6-P4212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTE6-P4212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTE6-P4212 fall under?
The GTE6-P4212 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GTE6-P4212 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTE6-P4212 you can contact the distributor directly for product support, shipping queries etc.
Is the GTE6-P4212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTE6-P4212 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for GTE6-P4212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTE6-P4212 often in real-time on the comparison pages.
What if I can't find stock of GTE6-P4212?
You can fill out our help required form which you can use to request a quote for GTE6-P4212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.