Status: | Unknown |
---|---|
Series: | G10 Series |
RoHS: | Unknown |
Sensing Range Max | 1.3m |
---|---|
Sensing Method | - |
Sensor Output | PNP |
Product Range | G10 Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Sick Optical Sensor PNP 1.3mm 500us 30VDC 100mA IP67 G10 | Distrelec |
Sensor, energetic, Sr1,300mm | RS |
Photoelectric Sensor, 1.3M, 30Vdc | Newark Electronics |
Photoelectric Proximity Sensor, Energetic, 1,300mm, Visible Red, PNP, M12 Conn | SICK GTE10-P4212 | RS Americas |
PHOTOELECTRIC SENSOR, 1.3M, PNP | element14 |
Where can I find additional details, specifications and documents for a GTE10-P4212?
Additional datasheets, footprints and schematics for GTE10-P4212 are listed on our Part Details page. You can also find images and similar parts to GTE10-P4212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTE10-P4212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTE10-P4212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTE10-P4212 fall under?
The GTE10-P4212 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GTE10-P4212 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTE10-P4212 you can contact the distributor directly for product support, shipping queries etc.
Is the GTE10-P4212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTE10-P4212 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for GTE10-P4212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTE10-P4212 often in real-time on the comparison pages.
What if I can't find stock of GTE10-P4212?
You can fill out our help required form which you can use to request a quote for GTE10-P4212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.