Status: | Unknown |
---|---|
Series: | GTCx37 Series |
RoHS: | Unknown |
No distributors results available
Product Range | GTCx37 Series |
---|---|
DC Breakover Voltage | 300V |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 10kA |
Impulse Sparkover Voltage | 750V |
Breakover Voltage Vbo Max | 300V |
Capacitance | 3pF |
Where can I find additional details, specifications and documents for a GTCT37-301M-P10?
Additional datasheets, footprints and schematics for GTCT37-301M-P10 are listed on our Part Details page. You can also find images and similar parts to GTCT37-301M-P10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTCT37-301M-P10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTCT37-301M-P10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTCT37-301M-P10 fall under?
The GTCT37-301M-P10 is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to GTCT37-301M-P10 when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTCT37-301M-P10 you can contact the distributor directly for product support, shipping queries etc.
Is the GTCT37-301M-P10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTCT37-301M-P10 have stock available?
There is no stock from authorised distributors for GTCT37-301M-P10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTCT37-301M-P10 often in real-time on the comparison pages.
What if I can't find stock of GTCT37-301M-P10?
You can fill out our help required form which you can use to request a quote for GTCT37-301M-P10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.