Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
357
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
357
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
357
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now |
Product Range | R Series |
---|---|
DC Breakover Voltage | 140V |
GDT Case Style | 2 Terminal SMD |
Impulse Discharge Current | 1kA |
Impulse Sparkover Voltage | 600V |
SVHC | No SVHC (15-Jun-2015) |
Suppressor Type | Gas Discharge Tube (GDT) |
Gtcc23-141M-R01-2 |Raychem Te Connectivity GTCC23-141M-R01-2 | Newark Electronics |
Surge Arrestor Gas Discharge Tube 140VDC 1KA SMD T/R | Avnet America |
GAS DISCHARGE TUBE, SMD, 140V | Farnell |
Where can I find additional details, specifications and documents for a GTCC23-141M-R01-2?
Additional datasheets, footprints and schematics for GTCC23-141M-R01-2 are listed on our Part Details page. You can also find images and similar parts to GTCC23-141M-R01-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTCC23-141M-R01-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTCC23-141M-R01-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTCC23-141M-R01-2 fall under?
The GTCC23-141M-R01-2 is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to GTCC23-141M-R01-2 when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTCC23-141M-R01-2 you can contact the distributor directly for product support, shipping queries etc.
Is the GTCC23-141M-R01-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTCC23-141M-R01-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for GTCC23-141M-R01-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTCC23-141M-R01-2 often in real-time on the comparison pages.
What if I can't find stock of GTCC23-141M-R01-2?
You can fill out our help required form which you can use to request a quote for GTCC23-141M-R01-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.