Status: | Unknown |
---|---|
Series: | GTCx26 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | GTCx26 Series |
---|---|
DC Breakover Voltage | 350V |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 5kA |
Impulse Sparkover Voltage | 800V |
Breakover Voltage Vbo Max | 350V |
Capacitance | 1pF |
Gas Discharge Tube, 2P, 10Ka, 800V | Newark Electronics |
Where can I find additional details, specifications and documents for a GTCA26-351M-P05?
Additional datasheets, footprints and schematics for GTCA26-351M-P05 are listed on our Part Details page. You can also find images and similar parts to GTCA26-351M-P05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTCA26-351M-P05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTCA26-351M-P05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTCA26-351M-P05 fall under?
The GTCA26-351M-P05 is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to GTCA26-351M-P05 when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTCA26-351M-P05 you can contact the distributor directly for product support, shipping queries etc.
Is the GTCA26-351M-P05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTCA26-351M-P05 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GTCA26-351M-P05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTCA26-351M-P05 often in real-time on the comparison pages.
What if I can't find stock of GTCA26-351M-P05?
You can fill out our help required form which you can use to request a quote for GTCA26-351M-P05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.