Status: | Unknown |
---|---|
Series: | GT5Y Series |
RoHS: | Compliant |
Prices starting from US$33.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.35
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$39.94
|
51
in stock
|
Buy Now | |
element14
from US$36.12
|
51
in stock
|
Buy Now | |
RS Americas
from US$33.97
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$40.99
|
-
|
Buy Now | |
Relay Specialties
from US$38.90
|
-
|
Buy Now | |
Sager
from US$34.68
|
-
|
Buy Now |
Product Range | GT5Y Series |
---|---|
Timer Functions | On-Delay |
No. of Timing Ranges | 4Ranges |
Time Min | 1s |
Time Max | 10min |
Timer Output | 4 Changeover Relays |
Supply Voltage Max | 24VDC |
Reset Time | 100ms |
RoHS Compliant | Yes |
Electromechanical General Purpose Timer | Newark Electronics |
Timer, 3 A, 1 Sec./10 Sec./1 Min./10 Min., ON-Delay, 4PDT, 24 VDC, 0.9 W, 50 C | IDEC Corporation GT5Y-4SN1D24 | RS Americas |
Timing Relay, On Delay 4PDT 3A 24V DC | Carlton-Bates |
On Delay Timers | Relay Specialties |
Time Delay & Timing Relays Timer Blade Plug-In 4PDT 3A | Sager |
Where can I find additional details, specifications and documents for a GT5Y-4SN1D24?
Additional datasheets, footprints and schematics for GT5Y-4SN1D24 are listed on our Part Details page. You can also find images and similar parts to GT5Y-4SN1D24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT5Y-4SN1D24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT5Y-4SN1D24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT5Y-4SN1D24 fall under?
The GT5Y-4SN1D24 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to GT5Y-4SN1D24 when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT5Y-4SN1D24 you can contact the distributor directly for product support, shipping queries etc.
Is the GT5Y-4SN1D24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GT5Y-4SN1D24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for GT5Y-4SN1D24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT5Y-4SN1D24 often in real-time on the comparison pages.
What if I can't find stock of GT5Y-4SN1D24?
You can fill out our help required form which you can use to request a quote for GT5Y-4SN1D24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.