Status: | Unknown |
---|---|
Series: | GT3W Series |
RoHS: | Unknown |
Product Range | GT3W Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 5Ranges |
Time Min | 0.1s |
Time Max | 6h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 12VDC |
Current Rating Nom | 5A |
Reset Time | 60ms |
RoHS Compliant | No |
Timer Relay, 2 Del. SPDT, 12VDC, 240VAC/3A, 120VAC/30VDC/5A Out, 0.1s-6hr, 8-Pin | IDEC Corporation GT3W-A11D12N | RS Americas |
Dual Range Timer | Newark Electronics |
Multi-function TimersDelayed SPDT+Delayed SPDT1: 0.1sec - 6 hours | Relay Specialties |
Time Delay & Timing Relays Timer 8-pin Plug-In DPDT 5A | Sager |
Where can I find additional details, specifications and documents for a GT3W-A11D12N?
Additional datasheets, footprints and schematics for GT3W-A11D12N are listed on our Part Details page. You can also find images and similar parts to GT3W-A11D12N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT3W-A11D12N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT3W-A11D12N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT3W-A11D12N fall under?
The GT3W-A11D12N is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to GT3W-A11D12N when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT3W-A11D12N you can contact the distributor directly for product support, shipping queries etc.
Is the GT3W-A11D12N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GT3W-A11D12N have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for GT3W-A11D12N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT3W-A11D12N often in real-time on the comparison pages.
What if I can't find stock of GT3W-A11D12N?
You can fill out our help required form which you can use to request a quote for GT3W-A11D12N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.