Status: | Unknown |
---|---|
Series: | GT3W Series |
RoHS: | Unknown |
Prices starting from US$63.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.96
|
4
in stock
|
Buy Now | |
RS Americas
from US$63.40
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$68.95
|
4
in stock
|
Buy Now | |
element14
from US$70.13
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$80.20
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$78.99
|
-
|
Buy Now | |
Sager
from US$70.42
|
-
|
Buy Now |
Product Range | GT3W Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 5Ranges |
Time Min | 0.1s |
Time Max | 6h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 24V |
Current Rating Nom | 5A |
No. of Pins | 8 |
RoHS Compliant | No |
Timer Relay,2 Del. SPDT,24VDC/DC Rtd,240VAC, 120VAC/30DC Out,0.1s-6hr,8-Pin Plug | IDEC Corporation GT3W-A11AD24N | RS Americas |
Dual Range Timer | Newark Electronics |
Multi-Function, 8-Modes Timing Relay, Delayed SPDT + Delayed SPDT 24V AC/DC | Carlton-Bates |
Multi-function TimersDelayed SPDT+Delayed SPDT1: 0.1sec - 6 hours | Relay Specialties |
Time Delay & Timing Relays Timer 8-pin Plug-In DPDT 5A | Sager |
Where can I find additional details, specifications and documents for a GT3W-A11AD24N?
Additional datasheets, footprints and schematics for GT3W-A11AD24N are listed on our Part Details page. You can also find images and similar parts to GT3W-A11AD24N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT3W-A11AD24N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT3W-A11AD24N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT3W-A11AD24N fall under?
The GT3W-A11AD24N is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to GT3W-A11AD24N when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT3W-A11AD24N you can contact the distributor directly for product support, shipping queries etc.
Is the GT3W-A11AD24N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GT3W-A11AD24N have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for GT3W-A11AD24N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT3W-A11AD24N often in real-time on the comparison pages.
What if I can't find stock of GT3W-A11AD24N?
You can fill out our help required form which you can use to request a quote for GT3W-A11AD24N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.