GT3F-1AD24 Switches & Relays by IDEC Corporation

Timer 8-pin Plug-In SPDT 5A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.16

Distributor Stock
Logo for RS
RS
from US$62.94
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$62.16
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$68.55
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$83.23
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$78.99
-
Buy Now
Logo for Sager
Sager
from US$70.42
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Timer 8 Pin DPDT True Power Off Delay | IDEC Corporation GT3F-1AD24 | RS Americas
Timer, 8 Pin, DPDT, True Power Off Delay | RS
Timer 8-Pin Plug-In Spdt 5A Rohs Compliant: Yes |Idec GT3F-1AD24 | Newark Electronics
Timing Relay, Off Delay SPDT 5A 24V AC/DC | Carlton-Bates
Multi-function TimersDelayed SPDT | Relay Specialties
Time Delay & Timing Relays Timer 8-pin Plug-In SPDT 5A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GT3F-1AD24?

Additional datasheets, footprints and schematics for GT3F-1AD24 are listed on our Part Details page. You can also find images and similar parts to GT3F-1AD24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GT3F-1AD24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT3F-1AD24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GT3F-1AD24 fall under?

The GT3F-1AD24 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to GT3F-1AD24 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GT3F-1AD24 you can contact the distributor directly for product support, shipping queries etc.

Is the GT3F-1AD24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GT3F-1AD24 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for GT3F-1AD24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GT3F-1AD24 often in real-time on the comparison pages.

What if I can't find stock of GT3F-1AD24?

You can fill out our help required form which you can use to request a quote for GT3F-1AD24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay