Status: | Unknown |
---|---|
Series: | GT3A Series |
RoHS: | Compliant |
Prices starting from US$49.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.73
|
83
in stock
|
Buy Now | |
RS Americas
from US$49.02
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$53.31
|
83
in stock
|
Buy Now | |
element14
from US$54.88
|
83
in stock
|
Buy Now | |
Carlton-Bates
from US$71.42
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.38
|
1
in stock
|
Buy Now | |
Sager
from US$50.25
|
-
|
Buy Now |
Product Range | GT3A Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 16Ranges |
Time Min | 0.1s |
Time Max | 180h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
RoHS Compliant | Yes |
Timer, 5 A, 100 to 240 VAC, 0.05 Sec. to 180 hr, Analog, ON-Delay 2, 1.1 W | IDEC Corporation GT3A-3AF20 | RS Americas |
Electromechanical General Purpose Timer | Newark Electronics |
On Delay/Interval/Cycle 1/Cycle 3 Timing Relay, DPDT 100-240VAC | Carlton-Bates |
Timer | Transfer Multisort Elektronik |
Time Delay & Timing Relays Timer 8-pin Plug-In DPDT 5A | Sager |
Where can I find additional details, specifications and documents for a GT3A-3AF20?
Additional datasheets, footprints and schematics for GT3A-3AF20 are listed on our Part Details page. You can also find images and similar parts to GT3A-3AF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT3A-3AF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT3A-3AF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT3A-3AF20 fall under?
The GT3A-3AF20 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to GT3A-3AF20 when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT3A-3AF20 you can contact the distributor directly for product support, shipping queries etc.
Is the GT3A-3AF20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GT3A-3AF20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for GT3A-3AF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT3A-3AF20 often in real-time on the comparison pages.
What if I can't find stock of GT3A-3AF20?
You can fill out our help required form which you can use to request a quote for GT3A-3AF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.