Status: | Unknown |
---|---|
Series: | GT3A Series |
RoHS: | Unknown |
Product Range | GT3A Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 16Ranges |
Time Min | 0.1s |
Time Max | 180h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 24V |
Current Rating Nom | 5A |
Features | Multi-mode |
RoHS Compliant | No |
Timer Relay, Delayed, DPDT, 24VAC/VDC, 240VAC/24VDC Out, 0.1s-180hr, 8-Pin | IDEC Corporation GT3A-3AD24 | RS Americas |
Timer | Transfer Multisort Elektronik |
Analog Timer | Newark Electronics |
On Delay/Interval/Cycle 1/Cycle 3 Timing Relay, DPDT 24V AC/DC | Carlton-Bates |
Time Delay & Timing Relays Timer 8-pin Plug-In DPDT 5A | Sager |
Where can I find additional details, specifications and documents for a GT3A-3AD24?
Additional datasheets, footprints and schematics for GT3A-3AD24 are listed on our Part Details page. You can also find images and similar parts to GT3A-3AD24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT3A-3AD24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT3A-3AD24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT3A-3AD24 fall under?
The GT3A-3AD24 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to GT3A-3AD24 when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT3A-3AD24 you can contact the distributor directly for product support, shipping queries etc.
Is the GT3A-3AD24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GT3A-3AD24 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for GT3A-3AD24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT3A-3AD24 often in real-time on the comparison pages.
What if I can't find stock of GT3A-3AD24?
You can fill out our help required form which you can use to request a quote for GT3A-3AD24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.