GT-12A Electrical Installation & Electrical Test Equipment by Greenlee

VOLTAGE DETECTOR 50V-1KV

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.00

Distributor Stock
Logo for Farnell
Farnell
from US$21.00
No stock
Buy Now
Logo for element14
element14
from US$33.50
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Voltage Measuring Range AC 50V to 1kV
Meter Display Type LED
Operating Temperature Min -10°C
Operating Temperature Max 50°C
Product Range -
Plug Type -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Detector,voltage Non-Contact |Greenlee GT-12A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GT-12A?

Additional datasheets, footprints and schematics for GT-12A are listed on our Part Details page. You can also find images and similar parts to GT-12A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GT-12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT-12A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GT-12A fall under?

The GT-12A is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers.

Can I view similar or alternative parts?

You can view similar parts to GT-12A when available in the Continuity Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GT-12A you can contact the distributor directly for product support, shipping queries etc.

Is the GT-12A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GT-12A have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GT-12A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GT-12A often in real-time on the comparison pages.

What if I can't find stock of GT-12A?

You can fill out our help required form which you can use to request a quote for GT-12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay