Status: | Unknown |
---|---|
Series: | GDM Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | GDM Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | - |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | CSA DSRK SEV UL UR |
Connector Type | Rectangular Power |
Contact Resistance | 4mohm |
Contact Termination | Solder |
Current Rating | 16A |
External Length / Height | 8.5mm |
IP / NEMA Rating | IP65 |
Material | Polyamide |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating | 250V |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Hirschmann Valve Connector, Socket, 230V, 6A, Contacts - 3 | Distrelec |
Plug Base, 2+E Way | Newark Electronics |
PLUG BASE, 2+E WAY | element14 |
Where can I find additional details, specifications and documents for a GSSNA200?
Additional datasheets, footprints and schematics for GSSNA200 are listed on our Part Details page. You can also find images and similar parts to GSSNA200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSSNA200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSSNA200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSSNA200 fall under?
The GSSNA200 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to GSSNA200 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSSNA200 you can contact the distributor directly for product support, shipping queries etc.
Is the GSSNA200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSSNA200 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for GSSNA200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSSNA200 often in real-time on the comparison pages.
What if I can't find stock of GSSNA200?
You can fill out our help required form which you can use to request a quote for GSSNA200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.