Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 152.4mm |
---|---|
Width | - |
Bristle Material | - |
Handle Material | Wood |
Product Range | - |
6" Cleaning Brush With 2" Bristles | Newark Electronics |
Where can I find additional details, specifications and documents for a GSR-124?
Additional datasheets, footprints and schematics for GSR-124 are listed on our Part Details page. You can also find images and similar parts to GSR-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSR-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSR-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSR-124 fall under?
The GSR-124 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to GSR-124 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSR-124 you can contact the distributor directly for product support, shipping queries etc.
Is the GSR-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSR-124 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GSR-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSR-124 often in real-time on the comparison pages.
What if I can't find stock of GSR-124?
You can fill out our help required form which you can use to request a quote for GSR-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.