Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Test Frequency Range | 9kHz to 3GHz |
External Height | 100mm |
External Width | 350mm |
External Depth | 210mm |
RoHS Compliant | NA |
Spectrum Analyzer, Bench, 3Ghz, Li-Ion Battery Pack | Newark Electronics |
Where can I find additional details, specifications and documents for a GSP-930 OPT. 02?
Additional datasheets, footprints and schematics for GSP-930 OPT. 02 are listed on our Part Details page. You can also find images and similar parts to GSP-930 OPT. 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSP-930 OPT. 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP-930 OPT. 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSP-930 OPT. 02 fall under?
The GSP-930 OPT. 02 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to GSP-930 OPT. 02 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSP-930 OPT. 02 you can contact the distributor directly for product support, shipping queries etc.
Is the GSP-930 OPT. 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSP-930 OPT. 02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GSP-930 OPT. 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSP-930 OPT. 02 often in real-time on the comparison pages.
What if I can't find stock of GSP-930 OPT. 02?
You can fill out our help required form which you can use to request a quote for GSP-930 OPT. 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.