Status: | Unknown |
---|---|
Series: | GDM Series |
RoHS: | Unknown |
Product Range | GDM Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin |
SVHC | Lead (27-Jun-2018) |
Circular Connector, Plug, 3Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a GSP 316 PG16?
Additional datasheets, footprints and schematics for GSP 316 PG16 are listed on our Part Details page. You can also find images and similar parts to GSP 316 PG16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSP 316 PG16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP 316 PG16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSP 316 PG16 fall under?
The GSP 316 PG16 is listed under Hirschmann Parts.
Can I view similar or alternative parts?
You can view similar parts to GSP 316 PG16 when available in the Hirschmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSP 316 PG16 you can contact the distributor directly for product support, shipping queries etc.
Is the GSP 316 PG16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSP 316 PG16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GSP 316 PG16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSP 316 PG16 often in real-time on the comparison pages.
What if I can't find stock of GSP 316 PG16?
You can fill out our help required form which you can use to request a quote for GSP 316 PG16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.