Status: | Unknown |
---|---|
Series: | GDM Series |
RoHS: | Unknown |
Product Range | GDM Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin |
SVHC | Lead (27-Jun-2018) |
Circular Connector, Plug, 3Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a GSP 313 PG13 5?
Additional datasheets, footprints and schematics for GSP 313 PG13 5 are listed on our Part Details page. You can also find images and similar parts to GSP 313 PG13 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSP 313 PG13 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP 313 PG13 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSP 313 PG13 5 fall under?
The GSP 313 PG13 5 is listed under Hirschmann Parts.
Can I view similar or alternative parts?
You can view similar parts to GSP 313 PG13 5 when available in the Hirschmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSP 313 PG13 5 you can contact the distributor directly for product support, shipping queries etc.
Is the GSP 313 PG13 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSP 313 PG13 5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GSP 313 PG13 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSP 313 PG13 5 often in real-time on the comparison pages.
What if I can't find stock of GSP 313 PG13 5?
You can fill out our help required form which you can use to request a quote for GSP 313 PG13 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.