Status: | Unknown |
---|---|
Series: | GDM Series |
RoHS: | Unknown |
Product Range | GDM Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver over Nickel Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Type | Circular |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Circular Connector, Gdm Series, Plug, 3, Pin, Solder, Cable Mount Rohs Compliant: Yes |Hirschmann GSP 311 PG11 | Newark Electronics |
APPLIANCE CONNECTOR, GDM, PG11, 3+PE | element14 |
Where can I find additional details, specifications and documents for a GSP 311 PG11?
Additional datasheets, footprints and schematics for GSP 311 PG11 are listed on our Part Details page. You can also find images and similar parts to GSP 311 PG11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSP 311 PG11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP 311 PG11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSP 311 PG11 fall under?
The GSP 311 PG11 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to GSP 311 PG11 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSP 311 PG11 you can contact the distributor directly for product support, shipping queries etc.
Is the GSP 311 PG11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSP 311 PG11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GSP 311 PG11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSP 311 PG11 often in real-time on the comparison pages.
What if I can't find stock of GSP 311 PG11?
You can fill out our help required form which you can use to request a quote for GSP 311 PG11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.