GSP-9300B TG Signal Generators & Signal Analysers by GW Instek

SPECTRUM ANALYZER W/TG 9KHZ TO 3GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3,837.78

Distributor Stock
Logo for Farnell
Farnell
from US$3,837.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,898.00
-
Buy Now
Logo for element14
element14
from US$3,891.43
-
Buy Now

Specifications

Spectrum Analyzer Type Bench
Product Range -
Test Frequency Range 9kHz to 3GHz
Sensitivity dBm -149dBm
External Height 210mm
External Width 350mm
External Depth 100mm
Weight 4.5kg
Manufacturer Warranty -
Plug Type -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

9Khz-3 Ghz Spectrum Analyzer With Tracking Generator [Factory Installed] Rohs Compliant: Yes |Gw Instek GSP-9300BTG | Newark Electronics
SPECTRUM ANALYZER W/TG, 9KHZ TO 3GHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GSP-9300B TG?

Additional datasheets, footprints and schematics for GSP-9300B TG are listed on our Part Details page. You can also find images and similar parts to GSP-9300B TG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GSP-9300B TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP-9300B TG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GSP-9300B TG fall under?

The GSP-9300B TG is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.

Can I view similar or alternative parts?

You can view similar parts to GSP-9300B TG when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GSP-9300B TG you can contact the distributor directly for product support, shipping queries etc.

Is the GSP-9300B TG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GSP-9300B TG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GSP-9300B TG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GSP-9300B TG often in real-time on the comparison pages.

What if I can't find stock of GSP-9300B TG?

You can fill out our help required form which you can use to request a quote for GSP-9300B TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay