Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | 48V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Tvs Diode Array, 504W, 24V, Sot-23, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a GSOT24C-GS08?
Additional datasheets, footprints and schematics for GSOT24C-GS08 are listed on our Part Details page. You can also find images and similar parts to GSOT24C-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSOT24C-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSOT24C-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSOT24C-GS08 fall under?
The GSOT24C-GS08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to GSOT24C-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSOT24C-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the GSOT24C-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GSOT24C-GS08 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GSOT24C-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSOT24C-GS08 often in real-time on the comparison pages.
What if I can't find stock of GSOT24C-GS08?
You can fill out our help required form which you can use to request a quote for GSOT24C-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.