GSIB620-E3/45 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER 6A 200V

Status: Unknown
Series: GSIB6 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for element14
element14
from US$1.55
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.05
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 6A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 950mV
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range GSIB6 Series
Body Height Max 20.3mm
Diode Mounting Type Through Hole
Diode Type Bridge Rectifier
External Depth 4.6mm
External Length / Height 20mm
External Width 30mm
Forward Surge Current Ifsm Max 180A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Output Current Max 6A
RMS Input Voltage 140V

Alternative Descriptions

Diode Rectifier Bridge Single 200V 2.8A 4-Pin Case GSIB-5S Tube | Avnet America
BRIDGE RECTIFIER, 6A, 200V | element14
6.0A 200V BR GSIB-5S | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GSIB620-E3/45?

Additional datasheets, footprints and schematics for GSIB620-E3/45 are listed on our Part Details page. You can also find images and similar parts to GSIB620-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GSIB620-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSIB620-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GSIB620-E3/45 fall under?

The GSIB620-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GSIB620-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GSIB620-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the GSIB620-E3/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GSIB620-E3/45 have stock available?

Authorised distributors including Avnet America, element14, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for GSIB620-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GSIB620-E3/45 often in real-time on the comparison pages.

What if I can't find stock of GSIB620-E3/45?

You can fill out our help required form which you can use to request a quote for GSIB620-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay