Status: | Unknown |
---|---|
Series: | G10 Series |
RoHS: | Unknown |
Prices starting from US$177.94
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$177.94
|
-
|
Buy Now |
Sensing Range Max | 40m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | G10 Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Thru-Beam Photoelectric Sensor, 40m, Visible Red, PNP, M12 Conn | SICK GSE10-P4112 | RS Americas |
Where can I find additional details, specifications and documents for a GSE10-P4112?
Additional datasheets, footprints and schematics for GSE10-P4112 are listed on our Part Details page. You can also find images and similar parts to GSE10-P4112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSE10-P4112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSE10-P4112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSE10-P4112 fall under?
The GSE10-P4112 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GSE10-P4112 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSE10-P4112 you can contact the distributor directly for product support, shipping queries etc.
Is the GSE10-P4112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSE10-P4112 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for GSE10-P4112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSE10-P4112 often in real-time on the comparison pages.
What if I can't find stock of GSE10-P4112?
You can fill out our help required form which you can use to request a quote for GSE10-P4112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.