Status: | Unknown |
---|---|
Series: | Shield-Kon Series |
RoHS: | Compliant |
Product Range | Shield-Kon Series |
---|---|
Termination | Crimp |
Terminal Type | Inner Sleeve |
Internal Diameter | 1.47mm |
Length | 7.9mm |
Length - Imperial | 0.3" |
Length - Metric | 7.6mm |
Sleeving Colour | Yellow |
RoHS Compliant | Yes |
Inner Sleeve, Two-Piece, 1.47Mm, Yellow | Newark Electronics |
BAGUE INT. DI 1. 47MM | RS |
Two Piece Inner Sleeve Connector, .058"ID, Yellow, Hard Bronze, Tin Plated | Sta-Kon by ABB GSB058 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a GSB-058?
Additional datasheets, footprints and schematics for GSB-058 are listed on our Part Details page. You can also find images and similar parts to GSB-058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSB-058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSB-058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSB-058 fall under?
The GSB-058 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to GSB-058 when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSB-058 you can contact the distributor directly for product support, shipping queries etc.
Is the GSB-058 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GSB-058 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for GSB-058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSB-058 often in real-time on the comparison pages.
What if I can't find stock of GSB-058?
You can fill out our help required form which you can use to request a quote for GSB-058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.