Status: | Unknown |
---|---|
Series: | Shield-Kon Series |
RoHS: | Compliant |
Product Range | Shield-Kon Series |
---|---|
Termination | Crimp |
Terminal Type | Inner Sleeve |
Internal Diameter | 1.87mm |
Length | 7.9mm |
Length - Imperial | 0.3" |
Length - Metric | 7.6mm |
Sleeving Colour | Green |
RoHS Compliant | Yes |
BAGUE INT. DI 1. 87MM | RS |
Inner Sleeve, Two-Piece, 1.87Mm, Green | Newark Electronics |
Two Piece Inner Sleeve Connector, 1.87mm ID, Green, Hard Bronze, Tin Plated | Sta-Kon by ABB GSB071 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a GSB-071?
Additional datasheets, footprints and schematics for GSB-071 are listed on our Part Details page. You can also find images and similar parts to GSB-071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSB-071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSB-071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSB-071 fall under?
The GSB-071 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to GSB-071 when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSB-071 you can contact the distributor directly for product support, shipping queries etc.
Is the GSB-071 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GSB-071 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for GSB-071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSB-071 often in real-time on the comparison pages.
What if I can't find stock of GSB-071?
You can fill out our help required form which you can use to request a quote for GSB-071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.