Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Gasket |
---|---|
For Use With | GSA Connectors |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Colour | Brown |
Material | NBR |
Operating Temperature Max | 90°C |
Operating Temperature Min | -30°C |
Connector Accessory, Gasket, Gdm Series Rectangular Connectors Rohs Compliant: Yes |Hirschmann GSA200-4NBR | Newark Electronics |
GASKET, NBR, GSA 200-4 | element14 |
Where can I find additional details, specifications and documents for a GSA200-4NBR?
Additional datasheets, footprints and schematics for GSA200-4NBR are listed on our Part Details page. You can also find images and similar parts to GSA200-4NBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSA200-4NBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSA200-4NBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSA200-4NBR fall under?
The GSA200-4NBR is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to GSA200-4NBR when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSA200-4NBR you can contact the distributor directly for product support, shipping queries etc.
Is the GSA200-4NBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSA200-4NBR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GSA200-4NBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSA200-4NBR often in real-time on the comparison pages.
What if I can't find stock of GSA200-4NBR?
You can fill out our help required form which you can use to request a quote for GSA200-4NBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.