Status: | Unknown |
---|---|
Series: | GS Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | GS Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (17-Dec-2015) |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal, Gs Series, 1/4 ", M6, 14 Awg, 2.5 Mm , Uninsulated Rohs Compliant: Yes |Jst (Japan Solderless Terminals) GS6-2.5 | Newark Electronics |
CRIMP TERMINAL, RING, 6MM, PK100 | element14 |
JST Ring Terminal, Non-Insulated, 16 ... 25mm², M6, Pack of 100 pieces | Distrelec |
Where can I find additional details, specifications and documents for a GS6-2.5?
Additional datasheets, footprints and schematics for GS6-2.5 are listed on our Part Details page. You can also find images and similar parts to GS6-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS6-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS6-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS6-2.5 fall under?
The GS6-2.5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to GS6-2.5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS6-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the GS6-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS6-2.5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for GS6-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS6-2.5 often in real-time on the comparison pages.
What if I can't find stock of GS6-2.5?
You can fill out our help required form which you can use to request a quote for GS6-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.