Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 110kW |
Current Rating | 160A |
Product Range | - |
Contact Current AC Max | 160A |
Contact Voltage AC Max | 690V |
3 pole 160A fuse switch, B1/B2 fuse | RS |
3 POLE 160A FUSE SWITCH, B1/B2 FUSE | Farnell |
Where can I find additional details, specifications and documents for a GS2LB3?
Additional datasheets, footprints and schematics for GS2LB3 are listed on our Part Details page. You can also find images and similar parts to GS2LB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS2LB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS2LB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS2LB3 fall under?
The GS2LB3 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to GS2LB3 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS2LB3 you can contact the distributor directly for product support, shipping queries etc.
Is the GS2LB3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS2LB3 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for GS2LB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS2LB3 often in real-time on the comparison pages.
What if I can't find stock of GS2LB3?
You can fill out our help required form which you can use to request a quote for GS2LB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.