Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 800mV |
Reverse Recovery Time trr Max | - |
Diode Case Style | DO-214AC |
GS1M Series 1 A 1000 V Surface Mount Silicon Rectifier - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a GS1M-LTP?
Additional datasheets, footprints and schematics for GS1M-LTP are listed on our Part Details page. You can also find images and similar parts to GS1M-LTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS1M-LTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS1M-LTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS1M-LTP fall under?
The GS1M-LTP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GS1M-LTP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS1M-LTP you can contact the distributor directly for product support, shipping queries etc.
Is the GS1M-LTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS1M-LTP have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for GS1M-LTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS1M-LTP often in real-time on the comparison pages.
What if I can't find stock of GS1M-LTP?
You can fill out our help required form which you can use to request a quote for GS1M-LTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.