GS1J-LTP Semiconductors - Discretes by Micro Commercial Components

STANDARD RECOVERY 1A 600V DO-214AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0246

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0246
-
Buy Now
Logo for element14
element14
from US$0.0389
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 30A

Alternative Descriptions

GS1J Series 600 V 1 A Surface Mount Glass Passivated Rectifier - DO214AC | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GS1J-LTP?

Additional datasheets, footprints and schematics for GS1J-LTP are listed on our Part Details page. You can also find images and similar parts to GS1J-LTP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GS1J-LTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS1J-LTP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GS1J-LTP fall under?

The GS1J-LTP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to GS1J-LTP when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GS1J-LTP you can contact the distributor directly for product support, shipping queries etc.

Is the GS1J-LTP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GS1J-LTP have stock available?

Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for GS1J-LTP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GS1J-LTP often in real-time on the comparison pages.

What if I can't find stock of GS1J-LTP?

You can fill out our help required form which you can use to request a quote for GS1J-LTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay