GS1A-TP Semiconductors - Discretes by Micro Commercial Components

STANDARD RECOVERY 1A 50V DO-214AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0440

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Chip Outpost
Chip Outpost
from US$0.0440
51,000
in stock
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 30A

Alternative Descriptions

DIODE GEN PURP 50V 1A DO214AC | Chip Outpost


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GS1A-TP?

Additional datasheets, footprints and schematics for GS1A-TP are listed on our Part Details page. You can also find images and similar parts to GS1A-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GS1A-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS1A-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GS1A-TP fall under?

The GS1A-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to GS1A-TP when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GS1A-TP you can contact the distributor directly for product support, shipping queries etc.

Is the GS1A-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GS1A-TP have stock available?

Authorised distributors including Chip Outpost, element14 and Farnell have stock available or on a lead time for GS1A-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GS1A-TP often in real-time on the comparison pages.

What if I can't find stock of GS1A-TP?

You can fill out our help required form which you can use to request a quote for GS1A-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay