Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Single Phase |
Power Rating | - |
Current Rating | 6A |
Product Range | - |
For Use With | TeSys GS32 |
1 n/c early break aux contact | RS |
EARLY BREAK AUX CONTACT, 1 N/C | Farnell |
Where can I find additional details, specifications and documents for a GS1AM101?
Additional datasheets, footprints and schematics for GS1AM101 are listed on our Part Details page. You can also find images and similar parts to GS1AM101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GS1AM101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GS1AM101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GS1AM101 fall under?
The GS1AM101 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to GS1AM101 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GS1AM101 you can contact the distributor directly for product support, shipping queries etc.
Is the GS1AM101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GS1AM101 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for GS1AM101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GS1AM101 often in real-time on the comparison pages.
What if I can't find stock of GS1AM101?
You can fill out our help required form which you can use to request a quote for GS1AM101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.