Status: | Unknown |
---|---|
Series: | GR18S Series |
RoHS: | Unknown |
Sensing Range Max | 300mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | NPN |
Product Range | GR18S Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor, 300Mm, 30Vdc | Newark Electronics |
PHOTOELECTRIC SENSOR, 300MM, NPN | element14 |
Where can I find additional details, specifications and documents for a GRTB18S-N241Z?
Additional datasheets, footprints and schematics for GRTB18S-N241Z are listed on our Part Details page. You can also find images and similar parts to GRTB18S-N241Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRTB18S-N241Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRTB18S-N241Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRTB18S-N241Z fall under?
The GRTB18S-N241Z is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GRTB18S-N241Z when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRTB18S-N241Z you can contact the distributor directly for product support, shipping queries etc.
Is the GRTB18S-N241Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRTB18S-N241Z have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GRTB18S-N241Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRTB18S-N241Z often in real-time on the comparison pages.
What if I can't find stock of GRTB18S-N241Z?
You can fill out our help required form which you can use to request a quote for GRTB18S-N241Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.