Status: | Unknown |
---|---|
Series: | Fit GRP Series |
RoHS: | Unknown |
No distributors results available
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 44.45mm |
Length - Metric | 76.2m |
Length - Imperial | 250ft |
Product Range | Fit GRP Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Expandable |
Body Material | PET (Polyester) |
Cable Diameter Max | 44.45mm |
Cable Diameter Min | 19.05mm |
Colour | Black |
For Use With | Bundles Harnesses Pneumatic Hoses Hydraulic Lines |
Length | 76.2m |
Material | Polyester |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76m |
Where can I find additional details, specifications and documents for a GRP11011/4 BK003?
Additional datasheets, footprints and schematics for GRP11011/4 BK003 are listed on our Part Details page. You can also find images and similar parts to GRP11011/4 BK003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRP11011/4 BK003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRP11011/4 BK003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRP11011/4 BK003 fall under?
The GRP11011/4 BK003 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to GRP11011/4 BK003 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRP11011/4 BK003 you can contact the distributor directly for product support, shipping queries etc.
Is the GRP11011/4 BK003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRP11011/4 BK003 have stock available?
There is no stock from authorised distributors for GRP11011/4 BK003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRP11011/4 BK003 often in real-time on the comparison pages.
What if I can't find stock of GRP11011/4 BK003?
You can fill out our help required form which you can use to request a quote for GRP11011/4 BK003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.