Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,050
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
147,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
144,000
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
104,000
in stock
|
Buy Now | |
element14
from US$0.25
|
91,661
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
54,427
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
27,406
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
26,786
in stock
|
Buy Now | |
Farnell
from US$0.38
|
26,736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
7,835
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
816
in stock
|
Buy Now | |
Avnet Abacus
-
|
126,000
in stock
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
1210 100 uF 10 V ▒20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 100 uF, 10 V, ± 20%, X5R, 1210 [3225 Metric] | Avnet America |
100UF 10V 20% 1210 | TTI Europe |
CAP, 100µF, 10V, 20%, X5R, 1210 | element14 |
Cap, 100Μf, 10V, 20%, X5R, 1210 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor MLCC GRM 1210 10V 100uF, X5R | RS |
KC 100µF 1210 20% 10V X5R | Rutronik |
Murata Ceramic Capacitor 100uF, 10VDC, 1210, ± | Distrelec |
Multilayer Ceramic Capacitor, 100 uF, 10 V, � 20%, X5R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRM32ER61A107ME20L?
Additional datasheets, footprints and schematics for GRM32ER61A107ME20L are listed on our Part Details page. You can also find images and similar parts to GRM32ER61A107ME20L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM32ER61A107ME20L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM32ER61A107ME20L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM32ER61A107ME20L fall under?
The GRM32ER61A107ME20L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM32ER61A107ME20L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM32ER61A107ME20L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM32ER61A107ME20L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM32ER61A107ME20L have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, element14 and Chip One Stop have stock available or on a lead time for GRM32ER61A107ME20L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM32ER61A107ME20L often in real-time on the comparison pages.
What if I can't find stock of GRM32ER61A107ME20L?
You can fill out our help required form which you can use to request a quote for GRM32ER61A107ME20L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.