Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.07
|
No stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0297
|
1,026,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0420
|
549,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0225
|
18,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.09
|
4,095
in stock
|
Buy Now |
![]() |
TME
from US$0.0289
|
3,898
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0426
|
3
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
162,000
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
3,000
in stock
|
Buy Now |
![]() |
element14
from US$0.06
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.0410
|
-
|
Buy Now |
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
1.0UF 25V 10% 1206 | TTI Europe |
1206 1 uF 25 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0µF 1206 10% 25V X7R | Rutronik |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 1 uF, 25 V, ? 10%, X7R, 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 25 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
1.0UF 25V 10% 1206 | TTI Asia |
CAP, 1µF, 25V, 10%, X7R, 1206 | element14 |
1.0UF 25V 10% 1206 | TTI Americas |
Where can I find additional details, specifications and documents for a GRM31MR71E105KA01L?
Additional datasheets, footprints and schematics for GRM31MR71E105KA01L are listed on our Part Details page. You can also find images and similar parts to GRM31MR71E105KA01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM31MR71E105KA01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM31MR71E105KA01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM31MR71E105KA01L fall under?
The GRM31MR71E105KA01L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM31MR71E105KA01L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM31MR71E105KA01L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM31MR71E105KA01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM31MR71E105KA01L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Chip One Stop and TME have stock available or on a lead time for GRM31MR71E105KA01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM31MR71E105KA01L often in real-time on the comparison pages.
What if I can't find stock of GRM31MR71E105KA01L?
You can fill out our help required form which you can use to request a quote for GRM31MR71E105KA01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.