Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 2.5V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X6S |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CAP, 150UF, 2.5V, MLCC, 1206 | Farnell |
Multilayer Ceramic Capacitor, 150 uF, 2.5 V, ± 20%, X6S, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a GRM31CC80E157ME11L?
Additional datasheets, footprints and schematics for GRM31CC80E157ME11L are listed on our Part Details page. You can also find images and similar parts to GRM31CC80E157ME11L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM31CC80E157ME11L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM31CC80E157ME11L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM31CC80E157ME11L fall under?
The GRM31CC80E157ME11L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GRM31CC80E157ME11L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM31CC80E157ME11L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM31CC80E157ME11L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM31CC80E157ME11L have stock available?
Authorised distributors including Chip One Stop, Farnell and Avnet America have stock available or on a lead time for GRM31CC80E157ME11L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM31CC80E157ME11L often in real-time on the comparison pages.
What if I can't find stock of GRM31CC80E157ME11L?
You can fill out our help required form which you can use to request a quote for GRM31CC80E157ME11L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.