Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0216
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0225
|
2,736,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0216
|
1,412,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
293,333
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
293,333
in stock
|
Buy Now | |
element14
from US$0.06
|
293,313
in stock
|
Buy Now | |
Chip One Stop
from US$0.0318
|
61,846
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0267
|
37,330
in stock
|
Buy Now | |
RS
from US$0.0487
|
7,200
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
3,090
in stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
31
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,356,000
in stock
|
Buy Now | |
Rutronik
from US$0.0224
|
-
|
Buy Now | |
Avnet America
from US$0.0279
|
-
|
Buy Now | |
Avnet Asia
from US$0.0482
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0603 0.1 uF 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.1UF 100V 10% 0603 | TTI Europe |
Ceramic Capacitor, 0.1Uf, 100V, X7R, 10%, Smd | Newark Electronics |
CAP, 0.1µF, 100V, 10%, X7R, 0603 | Farnell |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC - SMD/SMT .1UF 100V 10% 0603 | RS |
Murata Ceramic Capacitor 100nF, 100V, 0603, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
KC 100nF 0603 10% 100V X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a GRM188R72A104KA35D?
Additional datasheets, footprints and schematics for GRM188R72A104KA35D are listed on our Part Details page. You can also find images and similar parts to GRM188R72A104KA35D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM188R72A104KA35D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM188R72A104KA35D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM188R72A104KA35D fall under?
The GRM188R72A104KA35D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM188R72A104KA35D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM188R72A104KA35D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM188R72A104KA35D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM188R72A104KA35D have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for GRM188R72A104KA35D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM188R72A104KA35D often in real-time on the comparison pages.
What if I can't find stock of GRM188R72A104KA35D?
You can fill out our help required form which you can use to request a quote for GRM188R72A104KA35D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.