| Status: | Unknown |
|---|---|
| Series: | GRM Series |
| RoHS: | Unknown |
Prices starting from US$0.0016
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.0030
|
650,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0028
|
350,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0022
|
130,000
in stock
|
Buy Now |
|
CoreStaff
from US$0.0030
|
88,728
in stock
|
Buy Now |
|
Avnet America
from US$0.0024
|
40,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0067
|
10,245
in stock
|
Buy Now |
|
RS
from US$0.0053
|
7,400
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0070
|
1,990
in stock
|
Buy Now |
|
TME
from US$0.0019
|
974
in stock
|
Buy Now |
|
Avnet Abacus
-
|
290,000
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0016
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0028
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 47000pF |
|---|---|
| Voltage Rating | 16V |
| Ceramic Capacitor Case | 0402 [1005 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X7R |
| Product Range | GRM Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| .047UF 16V 10% 0402 | TTI Americas |
| 0402 47 nF 16 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| .047UF 16V 10% 0402 | TTI Europe |
| SMD Multilayer Ceramic Capacitor, 0.047 ?F, 16 V, 0402 [1005 Metric], ? 10%, X7R | Avnet America |
| MLCC - SMD/SMT .047UF 16V 10% 0402 | RS |
| Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant: Yes |Murata GRM155R71C473KA01D | Newark Electronics |
| Capacitor: ceramic | TME |
| SMD Multilayer Ceramic Capacitor, 0.047 �F, 16 V, 0402 [1005 Metric], � 10%, X7R | Avnet Abacus |
| .047UF 16V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a GRM155R71C473KA01D?
Additional datasheets, footprints and schematics for GRM155R71C473KA01D are listed on our Part Details page. You can also find images and similar parts to GRM155R71C473KA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM155R71C473KA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM155R71C473KA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM155R71C473KA01D fall under?
The GRM155R71C473KA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM155R71C473KA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM155R71C473KA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM155R71C473KA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM155R71C473KA01D have stock available?
Authorised distributors including TTI Americas, Future Electronics, TTI Europe, CoreStaff and Avnet America have stock available or on a lead time for GRM155R71C473KA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM155R71C473KA01D often in real-time on the comparison pages.
What if I can't find stock of GRM155R71C473KA01D?
You can fill out our help required form which you can use to request a quote for GRM155R71C473KA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.