Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0013
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0215
|
9,450
in stock
|
Buy Now | |
Future Electronics
from US$0.0034
|
350,000
in stock
|
Buy Now | |
Avnet America
from US$0.0045
|
90,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0016
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
600,000
in stock
|
Buy Now | |
Rutronik
from US$0.0013
|
-
|
Buy Now | |
Newark Electronics
from US$0.0120
|
-
|
Buy Now | |
element14
from US$0.0074
|
-
|
Buy Now | |
Avnet Asia
from US$0.0031
|
-
|
Buy Now | |
Farnell
from US$0.0063
|
-
|
Buy Now |
Capacitance | 3.3pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0402 3.3 pF 50 V â–’0.25 pF Tolerance C0G Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 3.3 pF, 50 V, ± 0.25pF, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Murata Ceramic Capacitor 3.3pF, 50VDC, 0402, ± | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 3.3 pF, 50 V, � 0.25pF, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
KC 3,3pF 0402 0,25pF 50V NP0 | Rutronik |
Cap, Mlcc, 3.3Pf, C0G/Np0, 50V, 0402 Rohs Compliant: Yes |Murata GRM1555C1H3R3CA01D | Newark Electronics |
CAP, MLCC, 3.3PF, C0G/NP0, 50V, 0402 | element14 |
Where can I find additional details, specifications and documents for a GRM1555C1H3R3CA01D?
Additional datasheets, footprints and schematics for GRM1555C1H3R3CA01D are listed on our Part Details page. You can also find images and similar parts to GRM1555C1H3R3CA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1555C1H3R3CA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM1555C1H3R3CA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1555C1H3R3CA01D fall under?
The GRM1555C1H3R3CA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1555C1H3R3CA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1555C1H3R3CA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1555C1H3R3CA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM1555C1H3R3CA01D have stock available?
Authorised distributors including Future Electronics, Avnet America, Distrelec, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for GRM1555C1H3R3CA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1555C1H3R3CA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1555C1H3R3CA01D?
You can fill out our help required form which you can use to request a quote for GRM1555C1H3R3CA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.