| Status: | Unknown |
|---|---|
| Series: | GRM Series |
| RoHS: | Unknown |
Prices starting from US$0.0021
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.0023
|
40,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0140
|
33,221
in stock
|
Buy Now |
|
Future Electronics
from US$0.0065
|
20,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0126
|
10,439
in stock
|
Buy Now |
|
TTI Americas
from US$0.0062
|
10,000
in stock
|
Buy Now |
|
TME
from US$0.0021
|
840
in stock
|
Buy Now |
|
Avnet Abacus
-
|
10,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0065
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0047
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 10pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0402 [1005 Metric] |
| Capacitance Tolerance | ± 2% |
| Dielectric Characteristic | C0G / NP0 |
| Product Range | GRM Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| 10PF 50V 2% 0402 | TTI Europe |
| Cap, Mlc, 10Pf, C0G/Np0, 50V, 0402 | Newark Electronics |
| 0402 10 pF 50 V ±2% Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
| 10PF 50V 2% 0402 | TTI Americas |
| Capacitor: ceramic | TME |
| SMD Multilayer Ceramic Capacitor, 10 pF, 50 V, 0402 [1005 Metric], � 2%, C0G / NP0 | Avnet Abacus |
| SMD Multilayer Ceramic Capacitor, 10 pF, 50 V, 0402 [1005 Metric], ? 2%, C0G / NP0 | Avnet America |
Where can I find additional details, specifications and documents for a GRM1555C1H100GA01D?
Additional datasheets, footprints and schematics for GRM1555C1H100GA01D are listed on our Part Details page. You can also find images and similar parts to GRM1555C1H100GA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1555C1H100GA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM1555C1H100GA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1555C1H100GA01D fall under?
The GRM1555C1H100GA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1555C1H100GA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1555C1H100GA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1555C1H100GA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM1555C1H100GA01D have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Chip One Stop and TTI Americas have stock available or on a lead time for GRM1555C1H100GA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1555C1H100GA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1555C1H100GA01D?
You can fill out our help required form which you can use to request a quote for GRM1555C1H100GA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.