Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Capacitance | 120pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CAP 120PF 16VDC X7R 20% SMD 0201 PAPER TAPE | Avnet America |
CAP, 120PF, 16V, MLCC, 0201 | Farnell |
Where can I find additional details, specifications and documents for a GRM033R71C121MA01D?
Additional datasheets, footprints and schematics for GRM033R71C121MA01D are listed on our Part Details page. You can also find images and similar parts to GRM033R71C121MA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM033R71C121MA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM033R71C121MA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM033R71C121MA01D fall under?
The GRM033R71C121MA01D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GRM033R71C121MA01D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM033R71C121MA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM033R71C121MA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM033R71C121MA01D have stock available?
Authorised distributors including Chip One Stop, Avnet America and Farnell have stock available or on a lead time for GRM033R71C121MA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM033R71C121MA01D often in real-time on the comparison pages.
What if I can't find stock of GRM033R71C121MA01D?
You can fill out our help required form which you can use to request a quote for GRM033R71C121MA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.