Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0025
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0087
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0038
|
5,499,459
in stock
|
Buy Now | |
CoreStaff
from US$0.0140
|
487,501
in stock
|
Buy Now | |
element14
from US$0.0095
|
103,907
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
103,547
in stock
|
Buy Now | |
Farnell
from US$0.0075
|
103,547
in stock
|
Buy Now | |
TTI Europe
from US$0.0041
|
75,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0063
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.0025
|
-
|
Buy Now | |
Future Electronics
from US$0.0058
|
-
|
Buy Now | |
Avnet America
from US$0.0068
|
-
|
Buy Now | |
Avnet Asia
from US$0.0039
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 35V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.1UF, 35V, MLCC, 0201 | element14 |
Cap, 0.1Uf, 35V, Mlcc, 0201 | Newark Electronics |
.1UF 35V 10% 0201 | TTI Europe |
MLCC SMD 0201 0.1uF 35V X5R 10% General | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 100nF 0201 10% 35V X5R | Rutronik |
0201 0.1 uF 35 V â–’10% Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 35 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 35 V, � 10%, X5R, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRM033R6YA104KE14D?
Additional datasheets, footprints and schematics for GRM033R6YA104KE14D are listed on our Part Details page. You can also find images and similar parts to GRM033R6YA104KE14D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM033R6YA104KE14D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM033R6YA104KE14D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM033R6YA104KE14D fall under?
The GRM033R6YA104KE14D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GRM033R6YA104KE14D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM033R6YA104KE14D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM033R6YA104KE14D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM033R6YA104KE14D have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Newark Electronics and Farnell have stock available or on a lead time for GRM033R6YA104KE14D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM033R6YA104KE14D often in real-time on the comparison pages.
What if I can't find stock of GRM033R6YA104KE14D?
You can fill out our help required form which you can use to request a quote for GRM033R6YA104KE14D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.