Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0041
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0087
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0052
|
675,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0120
|
148,281
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
61,640
in stock
|
Buy Now | |
element14
from US$0.0088
|
61,640
in stock
|
Buy Now | |
Farnell
from US$0.0076
|
61,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0061
|
8,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
285,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0046
|
-
|
Buy Now | |
Avnet Asia
from US$0.0059
|
-
|
Buy Now | |
TTI Europe
from US$0.0041
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X6S |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, ± 10%, X6S, 0201 [0603 Metric] | Avnet America |
Cap, 0.1Uf, 25V, Mlcc, 0201 | Newark Electronics |
CAP, 0.1UF, 25V, MLCC, 0201 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC SMD 0201 0.1uF 25V X6S 10% General | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, � 10%, X6S, 0201 [0603 Metric] | Avnet Abacus |
0201 0.1 uF 25 V â–’10% Tolerance X6S Multilayer Ceramic Chip Capacitor | Future Electronics |
.1UF 25V 10% 0201 | TTI Europe |
Where can I find additional details, specifications and documents for a GRM033C81E104KE14D?
Additional datasheets, footprints and schematics for GRM033C81E104KE14D are listed on our Part Details page. You can also find images and similar parts to GRM033C81E104KE14D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM033C81E104KE14D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM033C81E104KE14D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM033C81E104KE14D fall under?
The GRM033C81E104KE14D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GRM033C81E104KE14D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM033C81E104KE14D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM033C81E104KE14D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM033C81E104KE14D have stock available?
Authorised distributors including Avnet America, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for GRM033C81E104KE14D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM033C81E104KE14D often in real-time on the comparison pages.
What if I can't find stock of GRM033C81E104KE14D?
You can fill out our help required form which you can use to request a quote for GRM033C81E104KE14D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.