Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Capacitance | 0.5pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MLCC - SMD/SMT 0201 0.5pF 100volts C0G +/-0.1pF | Future Electronics |
Multilayer Ceramic Capacitor, 0.5 pF, 100 V, ± 0.1pF, C0G (NP0), 0201 [0603 Metric] | Avnet America |
.50PF 100V .10PF 0201 | TTI Europe |
CAP, 0.5PF, 100V, MLCC, 0201 | Farnell |
Where can I find additional details, specifications and documents for a GRM0335C2AR50BA01D?
Additional datasheets, footprints and schematics for GRM0335C2AR50BA01D are listed on our Part Details page. You can also find images and similar parts to GRM0335C2AR50BA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM0335C2AR50BA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM0335C2AR50BA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM0335C2AR50BA01D fall under?
The GRM0335C2AR50BA01D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GRM0335C2AR50BA01D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM0335C2AR50BA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM0335C2AR50BA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM0335C2AR50BA01D have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for GRM0335C2AR50BA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM0335C2AR50BA01D often in real-time on the comparison pages.
What if I can't find stock of GRM0335C2AR50BA01D?
You can fill out our help required form which you can use to request a quote for GRM0335C2AR50BA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.