GRM0225C1E8R7BA03L Murata Parts by Murata

CAP 8.7PF 25V MLCC 01005

Status: Unknown
Series: GRM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0062

Distributor Stock
Logo for Farnell
Farnell
from US$0.0062
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0066
-
Buy Now

Specifications

Capacitance 8.7pF
Voltage Rating 25V
Ceramic Capacitor Case 01005 [0402 Metric]
Capacitance Tolerance ± 0.1pF
Dielectric Characteristic C0G / NP0
Product Range GRM Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap Ceramic Monolithic 8.7pF 25VDC 0.1pF SMD Emboss T/R | Avnet America
CAP, 8.7PF, 25V, MLCC, 01005 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GRM0225C1E8R7BA03L?

Additional datasheets, footprints and schematics for GRM0225C1E8R7BA03L are listed on our Part Details page. You can also find images and similar parts to GRM0225C1E8R7BA03L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GRM0225C1E8R7BA03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM0225C1E8R7BA03L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GRM0225C1E8R7BA03L fall under?

The GRM0225C1E8R7BA03L is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to GRM0225C1E8R7BA03L when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GRM0225C1E8R7BA03L you can contact the distributor directly for product support, shipping queries etc.

Is the GRM0225C1E8R7BA03L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GRM0225C1E8R7BA03L have stock available?

Authorised distributors including Avnet America and Farnell have stock available or on a lead time for GRM0225C1E8R7BA03L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GRM0225C1E8R7BA03L often in real-time on the comparison pages.

What if I can't find stock of GRM0225C1E8R7BA03L?

You can fill out our help required form which you can use to request a quote for GRM0225C1E8R7BA03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay