Status: | Unknown |
---|---|
Series: | GR18S Series |
RoHS: | Unknown |
Sensing Range Max | 7.2m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | GR18S Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor, 7.2M, 30Vdc | Newark Electronics |
PHOTOELECTRIC SENSOR, 7.2M, PNP | element14 |
Cylindrical Photoelectric Sensor, 6m, Visbl Red, PNP, Connector M12, 3-pin | SICK GRL18S-P235W | RS Americas |
Where can I find additional details, specifications and documents for a GRL18S-P235W?
Additional datasheets, footprints and schematics for GRL18S-P235W are listed on our Part Details page. You can also find images and similar parts to GRL18S-P235W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRL18S-P235W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRL18S-P235W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRL18S-P235W fall under?
The GRL18S-P235W is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GRL18S-P235W when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRL18S-P235W you can contact the distributor directly for product support, shipping queries etc.
Is the GRL18S-P235W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRL18S-P235W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for GRL18S-P235W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRL18S-P235W often in real-time on the comparison pages.
What if I can't find stock of GRL18S-P235W?
You can fill out our help required form which you can use to request a quote for GRL18S-P235W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.