Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | M8 Sensor Straight 3 Position Plug |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.81ft |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 10M | Farnell |
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 10M | Newark Electronics |
Where can I find additional details, specifications and documents for a GR03HR100 SL359?
Additional datasheets, footprints and schematics for GR03HR100 SL359 are listed on our Part Details page. You can also find images and similar parts to GR03HR100 SL359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GR03HR100 SL359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GR03HR100 SL359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GR03HR100 SL359 fall under?
The GR03HR100 SL359 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GR03HR100 SL359 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GR03HR100 SL359 you can contact the distributor directly for product support, shipping queries etc.
Is the GR03HR100 SL359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GR03HR100 SL359 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GR03HR100 SL359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GR03HR100 SL359 often in real-time on the comparison pages.
What if I can't find stock of GR03HR100 SL359?
You can fill out our help required form which you can use to request a quote for GR03HR100 SL359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.