GQM2195C2E5R6CB12D Murata Parts by Murata

CAP 5.6PF 250V MLCC 0805

Status: Unknown
Series: GQM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 5.6pF
Voltage Rating 250V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 0.25pF
Dielectric Characteristic C0G / NP0
Product Range GQM Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

KC 5,6pF 0805 0,25pF 250V NP0 HF | Rutronik
.6pF 250V C0G 0.25pF Pad SMD 0805 125C T/R | Future Electronics
Multilayer Ceramic Capacitor, 5.6 pF, 250 V, ± 0.25pF, C0G (NP0), 0805 [2012 Metric] | Avnet America
CAP, 5.6PF, 250V, MLCC, 0805 | Farnell
Multilayer Ceramic Capacitor, 5.6 pF, 250 V, � 0.25pF, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GQM2195C2E5R6CB12D?

Additional datasheets, footprints and schematics for GQM2195C2E5R6CB12D are listed on our Part Details page. You can also find images and similar parts to GQM2195C2E5R6CB12D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GQM2195C2E5R6CB12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GQM2195C2E5R6CB12D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GQM2195C2E5R6CB12D fall under?

The GQM2195C2E5R6CB12D is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to GQM2195C2E5R6CB12D when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GQM2195C2E5R6CB12D you can contact the distributor directly for product support, shipping queries etc.

Is the GQM2195C2E5R6CB12D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GQM2195C2E5R6CB12D have stock available?

Authorised distributors including Rutronik, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for GQM2195C2E5R6CB12D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GQM2195C2E5R6CB12D often in real-time on the comparison pages.

What if I can't find stock of GQM2195C2E5R6CB12D?

You can fill out our help required form which you can use to request a quote for GQM2195C2E5R6CB12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay