Status: | Unknown |
---|---|
Series: | GQM Series |
RoHS: | Unknown |
Capacitance | 4.7pF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GQM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitors 4.7pF 250V C0G 0.1pF 0603 | Future Electronics |
Multilayer Ceramic Capacitor, 4.7 pF, 250 V, ± 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
4.7PF 250V .10PF 0603 | TTI Europe |
CAP, 4.7PF, 250V, MLCC, 0603 | Farnell |
Multilayer Ceramic Capacitor, 4.7 pF, 250 V, � 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GQM1875C2E4R7BB12D?
Additional datasheets, footprints and schematics for GQM1875C2E4R7BB12D are listed on our Part Details page. You can also find images and similar parts to GQM1875C2E4R7BB12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GQM1875C2E4R7BB12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GQM1875C2E4R7BB12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GQM1875C2E4R7BB12D fall under?
The GQM1875C2E4R7BB12D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GQM1875C2E4R7BB12D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GQM1875C2E4R7BB12D you can contact the distributor directly for product support, shipping queries etc.
Is the GQM1875C2E4R7BB12D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GQM1875C2E4R7BB12D have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for GQM1875C2E4R7BB12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GQM1875C2E4R7BB12D often in real-time on the comparison pages.
What if I can't find stock of GQM1875C2E4R7BB12D?
You can fill out our help required form which you can use to request a quote for GQM1875C2E4R7BB12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.